NKK Switches Led, Pushbutton Switch; For Use With Nkk Switches AT635F

Description
LED, PUSHBUTTON SWITCH; For Use With:NKK KB, & LB Series Pushbutton Switches; Accessory Type:LED; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, PUSHBUTTON SWITCH; For Use With:NKK KB, & LB Series Pushbutton Switches; Accessory Type:LED; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Pushbutton Switch; For Use With Nkk Switches - 09X7925 - Newark, An Avnet Company
Chicago, IL, United States
Led, Pushbutton Switch; For Use With Nkk Switches
09X7925
Led, Pushbutton Switch; For Use With Nkk Switches 09X7925
LED, PUSHBUTTON SWITCH; For Use With:NKK KB, & LB Series Pushbutton Switches; Accessory Type:LED; Product Range:- RoHS Compliant: Yes

LED, PUSHBUTTON SWITCH; For Use With:NKK KB, & LB Series Pushbutton Switches; Accessory Type:LED; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 09X7925
Product Name Led, Pushbutton Switch; For Use With Nkk Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB25AP - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
6 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details