NKK Switches Hardware AT407F

Description
MB20 PUSHBUTTON CAP
Request a Quote
Description
MB20 PUSHBUTTON CAP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch Cap, Mb20 Pushbutton Switch, part number 09X7253, is designed for use with NKK MB20 series pushbutton switches. It features a green actuator/cap color and is compliant with RoHS standards. This product is suitable for applications requiring a reliable and compliant switch cap, ensuring compatibility with the specified NKK switch series. The cap's design allows for easy integration into various electronic projects where pushbutton functionality is needed.

Datasheet Summary
Powered by GS/AI

The Switch Cap, Mb20 Pushbutton Switch, part number 09X7253, is designed for use with NKK MB20 series pushbutton switches. It features a green actuator/cap color and is compliant with RoHS standards. This product is suitable for applications requiring a reliable and compliant switch cap, ensuring compatibility with the specified NKK switch series. The cap's design allows for easy integration into various electronic projects where pushbutton functionality is needed.

Suppliers

Company
Product
Description
Supplier Links
Hardware - AT407F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
AT407F
Hardware AT407F
MB20 PUSHBUTTON CAP

MB20 PUSHBUTTON CAP

Buy Now
Switch Cap, Mb20 Pushbutton Switch; For Use With Nkk Switches - 09X7253 - Newark, An Avnet Company
Chicago, IL, United States
Switch Cap, Mb20 Pushbutton Switch; For Use With Nkk Switches
09X7253
Switch Cap, Mb20 Pushbutton Switch; For Use With Nkk Switches 09X7253
SWITCH CAP, MB20 PUSHBUTTON SWITCH; For Use With:NKK MB20 Series Pushbutton Switches; Actuator / Cap Colour:Green; Product Range:- RoHS Compliant: Yes

SWITCH CAP, MB20 PUSHBUTTON SWITCH; For Use With:NKK MB20 Series Pushbutton Switches; Actuator / Cap Colour:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number AT407F 09X7253
Product Name Hardware Switch Cap, Mb20 Pushbutton Switch; For Use With Nkk Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010F24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 21747224 - Radwell International
Allen-Bradley / Rockwell Automation
View Details