The Subminiature Slide Nkk Switches, specifically part number 09X6732, are designed for low-voltage, low-current logic-level applications. They feature a maximum electrical capacity of 0.4VA at 28V AC/DC and have a contact resistance of 50 milliohms maximum. The switches are built for durability, with a mechanical and electrical life rated at a minimum of 50,000 operations. The actuator is made from glass fiber reinforced polyamide, while the upper and lower case housings are constructed from carbon blended polyacetal and glass fiber reinforced polyamide, respectively. The movable contacts are phosphor bronze with gold plating, ensuring reliable performance. These switches operate within an environmental temperature range of -30°C to +85°C and can withstand humidity levels of 90-95% for extended periods. They are also resistant to vibration and shock, making them suitable for various applications. The switches are designed with a nonshorting contact timing mechanism and have a total travel of 0.098 inches (2.5mm). The terminal spacing conforms to standard PCB grid spacing of 0.100 inches (2.54mm), facilitating easy integration into existing designs. The switches are not UL recognized or CSA certified but are intended for safe use in logic-level circuits.
SUBMINIATURE SLIDE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X6732 |
| Product Name | Subminiature Slide Nkk Switches |