The A22AV is a vertical PCB-mount, double-pole, ON-NONE-ON toggle switch in the Series A sealed subminiature toggle family, designed for logic-level applications. It features a 26° angle of throw, nonshorting contact timing, and terminal spacing of 2.54 mm x 2.54 mm. The switch has a maximum resistive load of 0.4 VA at 28 V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations minimum for its circuit type, and electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The housing and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. The switch is rated for wave soldering up to 270°C for 5 seconds and manual soldering up to 350°C for 3 seconds. UL recognition and CSA certification are not applicable.
PROCESS SEALED SUBMINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8285 |
| Product Name | Process Sealed Subminiature Toggle Nkk Switches |
| Features | Sealed Relay |