Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Supervisors R3112D251A-TR-FE

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.5V, CMOS, PDSO6
Request a Quote
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.5V, CMOS, PDSO6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R3112D251A-TR-FE is a CMOS-based voltage detector IC designed for low voltage detection applications. It operates within a voltage range of 0.7 to 6.0V and features a built-in output delay circuit, typically set to 100ms with an external capacitor of 0.022µF. The device has a low supply current of approximately 0.5µA at 2.6V, making it suitable for battery-powered applications. The detector threshold can be set between 0.9V and 5.0V in 0.1V increments, with an accuracy of ±2.0%. The temperature-drift coefficient of the detector threshold is typically ±100ppm/°C. The R3112D251A-TR-FE is available in a compact SON1612-6 package, allowing for high-density mounting on circuit boards. It supports two output types: Nch open drain and CMOS, providing flexibility for various application requirements. Applications for this voltage detector include CPU and logic circuit resets, battery checkers, window comparators, wave shaping circuits, battery backup circuits, and power failure detection.

Datasheet Summary
Powered by GS/AI

The R3112D251A-TR-FE is a CMOS-based voltage detector IC designed for low voltage detection applications. It operates within a voltage range of 0.7 to 6.0V and features a built-in output delay circuit, typically set to 100ms with an external capacitor of 0.022µF. The device has a low supply current of approximately 0.5µA at 2.6V, making it suitable for battery-powered applications. The detector threshold can be set between 0.9V and 5.0V in 0.1V increments, with an accuracy of ±2.0%. The temperature-drift coefficient of the detector threshold is typically ±100ppm/°C. The R3112D251A-TR-FE is available in a compact SON1612-6 package, allowing for high-density mounting on circuit boards. It supports two output types: Nch open drain and CMOS, providing flexibility for various application requirements. Applications for this voltage detector include CPU and logic circuit resets, battery checkers, window comparators, wave shaping circuits, battery backup circuits, and power failure detection.

Suppliers

Company
Product
Description
Supplier Links
 - R3112D251A-TR-FE - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.5V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.5V, CMOS, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 960112-R3112D251A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
960112-R3112D251A-TR-FE
Integrated Circuits (ICs) - PMIC - Supervisors 960112-R3112D251A-TR-FE
Win Source Part Number: 960112-R3112D251A-TR -FE Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: R3112x Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Package / Case: SOT-563, SOT-666 Supplier Device Package: SON1612-6 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2156-R3112D251A-TR-F E,RICRICR3112D251A-T R-FE Base Product Number: R3112

Win Source Part Number: 960112-R3112D251A-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: R3112x
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SON1612-6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2156-R3112D251A-TR-FE,RICRICR3112D251A-TR-FE
Base Product Number: R3112

Buy Now Datasheet
Supervisors - R3112D251A-TR-FE-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Buy Now Datasheet
Supervisors - R3112D251A-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
R3112D251A-TR-FE
Supervisors R3112D251A-TR-FE
Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Supervisor Open Drain or Open Collector 1 Channel SON1612-6

Buy Now Datasheet
PMIC - Supervisors - R3112D251A-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
R3112D251A-TR-FE
PMIC - Supervisors R3112D251A-TR-FE
IC SUPERVISOR 1 CHAN SON1612-6

IC SUPERVISOR 1 CHAN SON1612-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - R3112D251A-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
R3112D251A-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors R3112D251A-TR-FE
IC SUPERVISOR 1 CHAN SON1612-6

IC SUPERVISOR 1 CHAN SON1612-6

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number R3112D251A-TR-FE 960112-R3112D251A-TR-FE R3112D251A-TR-FE-ND R3112D251A-TR-FE R3112D251A-TR-FE R3112D251A-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type FL6 SOT-563, SOT-666 SOT-563, SOT-666 SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1905562P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Supervisors - BQ2202PN - 236679-BQ2202PN - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details