Manufacturer: Analog Devices Inc.
Win Source Part Number: 910598-ADP1111AR-3.3
Series: ADP1111
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost, Buck Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 400mA (Switch) 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 98
HTSUS: 8542.39.0001
IC MULTI CONFIG 3.3V .2A 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 910598-ADP1111AR-3.3 | ADP1111AR-3.3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1111AR-3.3 | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC; Other; 8-SOIC |