Nisshinbo Micro Devices Inc. RF Amplifiers NT1192FAAE1S

Description
IC AMP GNSS 1.164-1.3GHZ EPFFP6
Request a Quote Datasheet
Description
IC AMP GNSS 1.164-1.3GHZ EPFFP6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2129-NT1192FAAE1SDKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GNSS 1.164-1.3GHZ EPFFP6

IC AMP GNSS 1.164-1.3GHZ EPFFP6

Buy Now Datasheet
RF Amplifiers - 2129-NT1192FAAE1SCT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GNSS 1.164-1.3GHZ EPFFP6

IC AMP GNSS 1.164-1.3GHZ EPFFP6

Buy Now Datasheet
RF Amplifiers - 2129-NT1192FAAE1STR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP GNSS 1.164-1.3GHZ EPFFP6

IC AMP GNSS 1.164-1.3GHZ EPFFP6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - NT1192FAAE1S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
NT1192FAAE1S
RF and Wireless - RF Amplifiers NT1192FAAE1S
IC AMP GNSS 1.164-1.3GHZ EPFFP6

IC AMP GNSS 1.164-1.3GHZ EPFFP6

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2129-NT1192FAAE1SDKR-ND NT1192FAAE1S
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications GNSS, LNA
Frequency Range 1164 to 1300 MHz 1164 to 1300 MHz
Minimum Gain 24 dB ? to 24 dB
Maximum Gain 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
Sky5® Mid and High Band Front-End Module for 3G/4G/5G Applications - SKY58105-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 62-pad LGA configuration
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details