Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060433-NJW1151M
Packaging: Tube/Rail
Specifications: -79dB
Applications: Consumer Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-SDMP
Purpose: Volume Control
Supply Voltage - Operating: 8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Audio Volume Control 6 Channel 30-SDMP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 060433-NJW1151M | NJW1151M |
| Product Name | Audio Special Purpose - NJW1151M | Audio Special Purpose |
| Supply Voltage (VS) | 8 to 15 volts | 8 to 15 volts |