High voltage, high speed MOSFET driver with floating PWM inputs designed for Class D audio amplifier applications
Benefits
Hi-side and Lo-side independent floating PWM input
Programmable bidirectional over-current detection with self-reset function
Over current sensing output
Shoot-through prevention logic
High noise immunity
+ - 100V ratings deliver up to 500W in output power
3.3 V / 5 V logic compatible input
Operates up to 800kHz
Potential Applications
Class D Audio
High voltage, high speed MOSFET driver with floating PWM inputs designed for Class D audio amplifier applications
Benefits
- Hi-side and Lo-side independent floating PWM input
- Programmable bidirectional over-current detection with self-reset function
- Over current sensing output
- Shoot-through prevention logic
- High noise immunity
- + - 100V ratings deliver up to 500W in output power
- 3.3 V / 5 V logic compatible input
- Operates up to 800kHz
Potential Applications