Manufacturer: Texas Instruments
Win Source Part Number: 082798-LM4671ITLX
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 082798-LM4671ITLX |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4671ITLX |
| Supply Voltage (VS) | 2.4 to 5.5 volts |