NJR Corporation Linear - Linear - Amplifiers - Audio - NJW1105D NJW1105D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060430-NJW1105D Packaging: Tube/Rail Type: Class AB Features: Mute, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4 V to 12 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060430-NJW1105D Packaging: Tube/Rail Type: Class AB Features: Mute, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4 V to 12 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NJW1105D - 060430-NJW1105D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NJW1105D
060430-NJW1105D
Linear - Linear - Amplifiers - Audio - NJW1105D 060430-NJW1105D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060430-NJW1105D Packaging: Tube/Rail Type: Class AB Features: Mute, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4 V to 12 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060430-NJW1105D
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1.2W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 060430-NJW1105D
Product Name Linear - Linear - Amplifiers - Audio - NJW1105D
Supply Voltage Other; 4 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details