CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP
IC CMOS 4 CIRCUIT 14SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP
IC CMOS 4 CIRCUIT 14SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJU7058V-TE2TR-ND | NJU7058V-TE2 | NJU7058V-TE2 | NJU7058V-TE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |
| Slew Rate | 0.8000 V/µs | 8.00E-7 V/µs | 0.8000 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | "14-LSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) |