Manufacturer: Harris Corporation
Win Source Part Number: 914646-CA082E
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: General Purpose Amplifier Circuit - 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
IC OPAMP GP 2 CIRCUIT 8DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 914646-CA082E | CA082E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA082E | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | 0 to 70 C (32 to 158 F) |