Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209197-NJM3771D2
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 650mA
Voltage - Load: 10 V to 40 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 20
Bipolar Motor Driver Bipolar Parallel
IC MTR DRVR BIPOLAR 4.75V-5.25V
Bipolar Motor Driver Bipolar Parallel
IC MTR DRVR BIPOLAR 4.75V-5.25V
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 209197-NJM3771D2 | 2129-NJM3771D2-ND | NJM3771D2 | NJM3771D2 | NJM3771D2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NJM3771D2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | |||
| DC Input | 5 to 5 volts | 5 to 5 volts | |||
| Continuous Current | 0.6500 amps | 0.6500 amps |