NJR Corporation Linear - Linear - Amplifiers - Audio - NJM2781V(TE1) NJM2781V(TE1)

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 045212-NJM2781V(TE1) Packaging: Reel - TR Type: Class AB Features: Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOP Dimension: 8-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 045212-NJM2781V(TE1) Packaging: Reel - TR Type: Class AB Features: Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOP Dimension: 8-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NJM2781V(TE1) - 045212-NJM2781V(TE1) - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NJM2781V(TE1)
045212-NJM2781V(TE1)
Linear - Linear - Amplifiers - Audio - NJM2781V(TE1) 045212-NJM2781V(TE1)
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 045212-NJM2781V(TE1) Packaging: Reel - TR Type: Class AB Features: Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOP Dimension: 8-LSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045212-NJM2781V(TE1)
Packaging: Reel - TR
Type: Class AB
Features: Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SSOP
Dimension: 8-LSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.7 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 045212-NJM2781V(TE1)
Product Name Linear - Linear - Amplifiers - Audio - NJM2781V(TE1)
Supply Voltage Other; 2.7 V ~ 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC646 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8688501JA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
 - 54AC14/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details