Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060267-NJM2752RB2
Packaging: Reel - TR
Specifications: 2 x SPDT
Applications: Audio Systems, Automotive Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-TVSP
Purpose: Audio Switch
Supply Voltage - Operating: 4.7 V to 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 060267-NJM2752RB2 |
| Product Name | Audio Special Purpose - NJM2752RB2 |
| Supply Voltage | Other; 4.7 V ~ 10V |