NJR Corporation Audio Special Purpose - NJM2752RB2-TE1 NJM2752RB2-TE1

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 790703-NJM2752RB2-TE 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFSOP, 10-MSOP (0.118", 3.00mm Width) Specifications: 2 x SPDT Applications: Audio Systems, Automotive Audio Operating Supply Voltage: 4.7 V ~ 10V Function: Audio Switch Interface: Logic Number of Channels: 2 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-TVSP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 790703-NJM2752RB2-TE 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFSOP, 10-MSOP (0.118", 3.00mm Width) Specifications: 2 x SPDT Applications: Audio Systems, Automotive Audio Operating Supply Voltage: 4.7 V ~ 10V Function: Audio Switch Interface: Logic Number of Channels: 2 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-TVSP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - NJM2752RB2-TE1 - 790703-NJM2752RB2-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - NJM2752RB2-TE1
790703-NJM2752RB2-TE1
Audio Special Purpose - NJM2752RB2-TE1 790703-NJM2752RB2-TE1
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 790703-NJM2752RB2-TE 1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFSOP, 10-MSOP (0.118", 3.00mm Width) Specifications: 2 x SPDT Applications: Audio Systems, Automotive Audio Operating Supply Voltage: 4.7 V ~ 10V Function: Audio Switch Interface: Logic Number of Channels: 2 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-TVSP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 790703-NJM2752RB2-TE1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFSOP, 10-MSOP (0.118", 3.00mm Width)
Specifications: 2 x SPDT
Applications: Audio Systems, Automotive Audio
Operating Supply Voltage: 4.7 V ~ 10V
Function: Audio Switch
Interface: Logic
Number of Channels: 2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-TVSP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790703-NJM2752RB2-TE1
Product Name Audio Special Purpose - NJM2752RB2-TE1
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface Transceiver IC - 702-SI32184-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers