Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045211-NJM2750
Packaging: Tube/Rail
Applications: Audio Systems, Automotive Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DMP
Purpose: Audio Switch
Supply Voltage - Operating: 4.7 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 045211-NJM2750 |
| Product Name | Audio Special Purpose - NJM2750 |
| Supply Voltage (VS) | 4.7 to 13 volts |