Texas Instruments LM4819 350mW Audio Power Amplifier with Shutdown Mode LM4819LDX/NOPB

Description
350mW Audio Power Amplifier with Shutdown Mode 8-WSON -40 to 85
Request a Quote Datasheet
Description
350mW Audio Power Amplifier with Shutdown Mode 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4819 350mW Audio Power Amplifier with Shutdown Mode - LM4819LDX/NOPB - Texas Instruments
Dallas, TX, United States
LM4819 350mW Audio Power Amplifier with Shutdown Mode
LM4819LDX/NOPB
LM4819 350mW Audio Power Amplifier with Shutdown Mode LM4819LDX/NOPB
350mW Audio Power Amplifier with Shutdown Mode 8-WSON -40 to 85

350mW Audio Power Amplifier with Shutdown Mode 8-WSON -40 to 85

Buy Now Datasheet
Audio Amplifiers - LM4819LDX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4819LDX/NOPB-ND
Audio Amplifiers LM4819LDX/NOPB-ND
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)

Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)

Buy Now Datasheet
Singapore, Singapore
350mW Audio Amplifier
742-LM4819LDX/NOPB
350mW Audio Amplifier 742-LM4819LDX/NOPB
350mW Audio Amplifier with Shutdown Mode 8-WSON -40 to 85 Product overview: LM4819LDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 350mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4819LDX/NOPB can be used for catalog matching and distributor lookup.

350mW Audio Amplifier with Shutdown Mode 8-WSON -40 to 85 Product overview: LM4819LDX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 350mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4819LDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4819LDX/NOPB - 071430-LM4819LDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4819LDX/NOPB
071430-LM4819LDX/NOPB
Linear - Linear - Amplifiers - Audio - LM4819LDX/NOPB 071430-LM4819LDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071430-LM4819LDX/NOP B Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 350mW x 1 @ 16 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LLP-EP (2.5x2.5) Dimension: 8-WFDFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 071430-LM4819LDX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 350mW x 1 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-LLP-EP (2.5x2.5)
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - LM4819LDX/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8

Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8

Supplier's Site Datasheet
Audio Amplifiers - LM4819LDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4819LDX/NOPB
Audio Amplifiers LM4819LDX/NOPB
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)

Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)

Buy Now
Audio Amplifiers - LM4819LDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4819LDX/NOPB
Audio Amplifiers LM4819LDX/NOPB
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)

Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4819LDX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4819LDX/NOPB
AUDIO AMPLIFIER, 0.35W, 1 CHANNE

AUDIO AMPLIFIER, 0.35W, 1 CHANNE

Supplier's Site
IC AMP CLASS AB MONO 350MW 8WSON - 815-LM4819LDX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC AMP CLASS AB MONO 350MW 8WSON
815-LM4819LDX/NOPB
IC AMP CLASS AB MONO 350MW 8WSON 815-LM4819LDX/NOPB
IC AMP CLASS AB MONO 350MW 8WSON

IC AMP CLASS AB MONO 350MW 8WSON

Supplier's Site
Shenzhen, China
Linear - Amplifiers - Audio
LM4819LDX/NOPB
Linear - Amplifiers - Audio LM4819LDX/NOPB
IC AMP CLASS AB MONO 350MW 8WSON

IC AMP CLASS AB MONO 350MW 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Audio Amplifier Chips
Product Number LM4819LDX/NOPB LM4819LDX/NOPB-ND 742-LM4819LDX/NOPB 071430-LM4819LDX/NOPB LM4819LDX/NOPB LM4819LDX/NOPB LM4819LDX/NOPB 815-LM4819LDX/NOPB LM4819LDX/NOPB
Product Name LM4819 350mW Audio Power Amplifier with Shutdown Mode Audio Amplifiers 350mW Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4819LDX/NOPB Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers IC AMP CLASS AB MONO 350MW 8WSON Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 to 2 volts
Output Power 0.3500 watts 0.3500 watts 0.3500 watts 0.3500 watts 0.3500 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC,WSON,VSSOP 8-WFDFN Exposed Pad Tape and Reel 8-LLP-EP (2.5x2.5) SOLCC8 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data