Class D Audio IC. The IRS2452AM integrates two channels of high voltage, high performance Class D audio amplifier drivers with PWM modulators and protections. In conjunction with external MOSFET, the IRS2452AM forms a complete 2 channel Class D audio amplifier.
Benefits
• 2 channel integrated analog input Class D audio amplifier driver
• Differential or single-ended input
• Versatile protection control enabling latched, non-latched, or host controlled shutdown function
• Programmable over current protection
• Programmable dead-time generation
• External thermal sensor input
• Click noise reduction
• Under voltage protection
• High noise immunity
Potential Applications
Class D Audio
Applications
Amplifier IC 2-Channel (Stereo) Class D 32-MLPQ (7x7)
Amplifier IC 2-Channel (Stereo) Class D 32-MLPQ (7x7)
Amplifier IC 2-Channel (Stereo) Class D 32-MLPQ (7x7)
IC AMP CLASS D STEREO 32MLPQ Product overview: IRS2452AM from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IRS2452AM can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 852126-IRS2452AM
Features: Amplifier IC
Package: Reel - TR
Family Name: IRS2452
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 448-IRS2452AMTR, SP001569256, IRS2452AM-ND, 448-IRS2452AMDKR, 448-IRS2452AMCT
Amplifier IC 2-Channel (Stereo) Class D 32-MLPQ (7x7)
IC AMP CLASS D STEREO 32MLPQ
AUDIO POWER AMP, D, -40 TO 125DEG C ROHS COMPLIANT: YES
Audio Amplifiers CONTROLLER/GAN
IC AMP CLASS D STEREO 32MLPQ
IC AMP CLASS D STEREO 32MLPQ
| Infineon Technologies AG | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | IRS2452AM | 2364400P | 448-IRS2452AMCT-ND | 742-IRS2452AM | 852126-IRS2452AM | IRS2452AM | IRS2452AM | 42AH1858 | IRS2452AM | IRS2452AM | IRS2452AM |
| Product Name | Discrete Class D Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - IRS2452AM | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, D, -40 To 125Deg C Rohs Compliant Infineon | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 200 volts | 12 volts | 10 to 20 volts | 12 volts | 12 volts | ||||||
| Operation Class | Class D | Class D | Class D | Class D | |||||||
| Package Type | MLPQ 32 pins | 32-VFQFN Exposed Pad | Tape & Reel (TR) | 32-VFQFN Exposed Pad | Surface Mount | ||||||
| Number of Pins | 32 | 32 | 32 | 32 |