Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060264-NJM2737D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 1.2mA
Gain Bandwidth Product (GBP): 3.1MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DIP
Low Noise, Rail-to-Rail Input/Output Dual Operational Amplifier
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual Full Swing
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 060264-NJM2737D | 2129-NJM2737D-ND | NJM2737D | NJM2737D | NJM2737D | NJM2737D | NJM2737D |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2737D | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 volts | |||||
| Source Current (IS) | 1.2 milliamps | 1.2 milliamps | 1.2 milliamps | 1.2 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 0.2000 µA | 0.2000 µA | |||||
| GBW | 3.1 MHz | 3.1 MHz |