Nisshinbo Micro Devices Inc. Linear - Linear - Video Processing - NJM2230M NJM2230M

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209176-NJM2230M Packaging: Tube/Rail Type: Synchronous Separator Applications: Video Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-DMP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209176-NJM2230M Packaging: Tube/Rail Type: Synchronous Separator Applications: Video Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-DMP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - NJM2230M - 209176-NJM2230M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - NJM2230M
209176-NJM2230M
Linear - Linear - Video Processing - NJM2230M 209176-NJM2230M
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209176-NJM2230M Packaging: Tube/Rail Type: Synchronous Separator Applications: Video Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-DMP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209176-NJM2230M
Packaging: Tube/Rail
Type: Synchronous Separator
Applications: Video Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DMP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Video Processing Ic - 684-NJM2230M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-NJM2230M
Video Processing Ic 684-NJM2230M
IC VIDEO SYNCH DETECTOR 8-DMP Product overview: NJM2230M from NJR Corporation/NJRC is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-NJM2230M can be used for catalog matching and distributor lookup.

IC VIDEO SYNCH DETECTOR 8-DMP Product overview: NJM2230M from NJR Corporation/NJRC is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-NJM2230M can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Video Processing - NJM2230M - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
NJM2230M
Linear - Video Processing NJM2230M
IC VIDEO SYNC SEPARATOR 8DMP

IC VIDEO SYNC SEPARATOR 8DMP

Supplier's Site Datasheet
Video Processing - NJM2230M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
NJM2230M
Video Processing NJM2230M
Video IC 8-DMP Package

Video IC 8-DMP Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 209176-NJM2230M 684-NJM2230M NJM2230M NJM2230M
Product Name Linear - Linear - Video Processing - NJM2230M Video Processing Ic Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video Processing Ic - 684-SI2180-A55-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
5 suppliers
Video ICs - 351807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case QFN-48
Interface SPI; SPI
Number of Channels 1 #
View Details
 - EL1883ISZ-T13-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 5 volts
View Details
6 suppliers