Video Driver IC Serial HDMI 1.4 16-QFN (4x4) Package
IC VIDEO TRANSMITTER 16QFN Product overview: GV8500-CNTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GV8500-CNTE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 802462-GV8500-CNTE3
Packaging: Reel
Type: Transmitter
Mounting Style: SMD
Applications: Video
Supplier Device Package: 16-QFN (4x4)
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: GV8500
Video Driver IC Serial HDMI 1.4 16-QFN (4x4) Package
IC VIDEO TRANSMITTER 16QFN
IC VIDEO TRANSMITTER 16QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GV8500-CNTE3-ND | 684-GV8500-CNTE3 | 802462-GV8500-CNTE3 | GV8500-CNTE3 | GV8500-CNTE3 | GV8500-CNTE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GV8500-CNTE3 | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |