NJR Corporation Integrated Circuits(ICs) NJM2113M(E1)

Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003826-NJM2113M(E1) Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 75°C (TA) Features: Standby Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Output Type: 1-Channel (Mono) Operating Supply Voltage: 2 V ~ 16 V Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003826-NJM2113M(E1) Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 75°C (TA) Features: Standby Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Output Type: 1-Channel (Mono) Operating Supply Voltage: 2 V ~ 16 V Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 003826-NJM2113M(E1) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003826-NJM2113M(E1)
Integrated Circuits(ICs) 003826-NJM2113M(E1)
Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003826-NJM2113M(E1) Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 75°C (TA) Features: Standby Package: 8-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 8-DMP Output Type: 1-Channel (Mono) Operating Supply Voltage: 2 V ~ 16 V Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NJR-Corporation-NJRC
Win Source Part Number: 003826-NJM2113M(E1)
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Tube
Type: Class AB
Mounting Style: SMD/SMT
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Standby
Package: 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package: 8-DMP
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2 V ~ 16 V
Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 003826-NJM2113M(E1)
Product Name Integrated Circuits(ICs)
Supply Voltage Other; 2 V ~ 16 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8867301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 73S8014RN-IL/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 20-SOIC
View Details