NJR Corporation Linear - Linear - Amplifiers - Audio - NJM2113D NJM2113D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060218-NJM2113D Packaging: Tube/Rail Type: Class AB Features: Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 16 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060218-NJM2113D Packaging: Tube/Rail Type: Class AB Features: Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 16 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NJM2113D - 060218-NJM2113D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NJM2113D
060218-NJM2113D
Linear - Linear - Amplifiers - Audio - NJM2113D 060218-NJM2113D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060218-NJM2113D Packaging: Tube/Rail Type: Class AB Features: Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-DIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 16 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060218-NJM2113D
Packaging: Tube/Rail
Type: Class AB
Features: Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 400mW x 1 @ 100 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-DIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 060218-NJM2113D
Product Name Linear - Linear - Amplifiers - Audio - NJM2113D
Supply Voltage Other; 2 V ~ 16 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers