Nisshinbo Micro Devices Inc. RF Switches NJG1608KB2-TE1

Description
RF Switch IC General Purpose SPDT 50Ohm 6-FLP-B2
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm 6-FLP-B2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2129-NJG1608KB2-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm 6-FLP-B2

RF Switch IC General Purpose SPDT 50Ohm 6-FLP-B2

Buy Now Datasheet
RF Switches - NJG1608KB2-TE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NJG1608KB2-TE1
RF Switches NJG1608KB2-TE1
RF Switch IC General Purpose SPDT 50Ohm 6-FLP-B2

RF Switch IC General Purpose SPDT 50Ohm 6-FLP-B2

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2129-NJG1608KB2-TE1TR-ND NJG1608KB2-TE1
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Switches - 2312-TQP4M0008DKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-VFDFN Exposed Pad
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 100 to 6000 MHz
View Details
0.4 to 2.7 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13473-569LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 400 to 2700 MHz
Isolation 27 to 37 dB
View Details
4 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details