NJR Corporation RF Switches - NJG1512V-TE1# NJG1512V-TE1#

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 790693-NJG1512V-TE1# Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Impedance: 50 Ohm Operating Supply Voltage: 2.5 V ~ 5.5 V Circuit: SPDT Topology: Reflective Frequency - Lower: 1MHz Frequency - Upper: 3GHz Isolation @ Frequency: 46dB @ 2GHz Insertion Loss @ Frequency: 0.8dB @ 2GHz P1dB: 22dBm RF Type: GSM Categories: RF/IF and RFID Manufacturer Package: 14-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 790693-NJG1512V-TE1# Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Impedance: 50 Ohm Operating Supply Voltage: 2.5 V ~ 5.5 V Circuit: SPDT Topology: Reflective Frequency - Lower: 1MHz Frequency - Upper: 3GHz Isolation @ Frequency: 46dB @ 2GHz Insertion Loss @ Frequency: 0.8dB @ 2GHz P1dB: 22dBm RF Type: GSM Categories: RF/IF and RFID Manufacturer Package: 14-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NJG1512V-TE1# - 790693-NJG1512V-TE1# - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - NJG1512V-TE1#
790693-NJG1512V-TE1#
RF Switches - NJG1512V-TE1# 790693-NJG1512V-TE1#
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 790693-NJG1512V-TE1# Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Impedance: 50 Ohm Operating Supply Voltage: 2.5 V ~ 5.5 V Circuit: SPDT Topology: Reflective Frequency - Lower: 1MHz Frequency - Upper: 3GHz Isolation @ Frequency: 46dB @ 2GHz Insertion Loss @ Frequency: 0.8dB @ 2GHz P1dB: 22dBm RF Type: GSM Categories: RF/IF and RFID Manufacturer Package: 14-SSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 790693-NJG1512V-TE1#
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Impedance: 50 Ohm
Operating Supply Voltage: 2.5 V ~ 5.5 V
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 1MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 46dB @ 2GHz
Insertion Loss @ Frequency: 0.8dB @ 2GHz
P1dB: 22dBm
RF Type: GSM
Categories: RF/IF and RFID
Manufacturer Package: 14-SSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 790693-NJG1512V-TE1#
Product Name RF Switches - NJG1512V-TE1#
Operating Temperature -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details