Nisshinbo Micro Devices Inc. RF Amplifiers NJG1302V-TE1

Description
RF Amplifier IC PHS, WLL 1.89GHz ~ 1.92GHz 14-SSOP
Request a Quote Datasheet
Description
RF Amplifier IC PHS, WLL 1.89GHz ~ 1.92GHz 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2129-NJG1302V-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC PHS, WLL 1.89GHz ~ 1.92GHz 14-SSOP

RF Amplifier IC PHS, WLL 1.89GHz ~ 1.92GHz 14-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - NJG1302V-TE1
060192-NJG1302V-TE1
RF Amplifiers - NJG1302V-TE1 060192-NJG1302V-TE1
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060192-NJG1302V-TE1 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.89GHz to 1.92GHz Gain: 29dB to 35dB P1dB: 22dBm to 23dBm RF Type: PHS, WLL Categories: RF/IF and RFID Status: Active Case / Package: 14-SSOP Supply Voltage - Operating: 2.9 V to 5 V Operating Supply Current: 195mA to 205mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060192-NJG1302V-TE1
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 1.89GHz to 1.92GHz
Gain: 29dB to 35dB
P1dB: 22dBm to 23dBm
RF Type: PHS, WLL
Categories: RF/IF and RFID
Status: Active
Case / Package: 14-SSOP
Supply Voltage - Operating: 2.9 V to 5 V
Operating Supply Current: 195mA to 205mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - NJG1302V-TE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
NJG1302V-TE1
RF and Wireless - RF Amplifiers NJG1302V-TE1
IC AMP PHS 1.89-1.92GHZ 14SSOP

IC AMP PHS 1.89-1.92GHZ 14SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 2129-NJG1302V-TE1TR-ND 060192-NJG1302V-TE1 NJG1302V-TE1
Product Name RF Amplifiers RF Amplifiers - NJG1302V-TE1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications PHS, WLL RF Microwave
Frequency Range 1890 to 1920 MHz 1890 to 1920 MHz 1890 to 1920 MHz
Minimum Gain 29 dB 29 to 35 dB ? to 29 dB
Maximum Gain 35 dB 29 to 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
2000-3000 MHz Low-Noise Power Amplifier Driver - SKY65081-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 3000 MHz
Minimum Gain 14.3 dB
View Details
2 suppliers
AMM-7199UC, 11 GHz - 38 GHz GaAs Driver Amplifier - AMM-7199UC - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-0.1-500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 30 dB
View Details