Nisshinbo Micro Devices Inc. RF Amplifiers NJG1161PCD-TE1

Description
RF Amplifier IC GLONASS, GPS 1.597GHz ~ 1.606GHz, 1.575GHz 10-HFFP (2.5x2.5)
Request a Quote Datasheet
Description
RF Amplifier IC GLONASS, GPS 1.597GHz ~ 1.606GHz, 1.575GHz 10-HFFP (2.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2129-NJG1161PCD-TE1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GLONASS, GPS 1.597GHz ~ 1.606GHz, 1.575GHz 10-HFFP (2.5x2.5)

RF Amplifier IC GLONASS, GPS 1.597GHz ~ 1.606GHz, 1.575GHz 10-HFFP (2.5x2.5)

Buy Now Datasheet
RF Amplifiers - 2129-NJG1161PCD-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GLONASS, GPS 1.597GHz ~ 1.606GHz, 1.575GHz 10-HFFP (2.5x2.5)

RF Amplifier IC GLONASS, GPS 1.597GHz ~ 1.606GHz, 1.575GHz 10-HFFP (2.5x2.5)

Buy Now Datasheet
RF Amplifiers - 2129-NJG1161PCD-TE1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GLONASS, GPS 1.597GHz ~ 1.606GHz, 1.575GHz 10-HFFP (2.5x2.5)

RF Amplifier IC GLONASS, GPS 1.597GHz ~ 1.606GHz, 1.575GHz 10-HFFP (2.5x2.5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - NJG1161PCD-TE1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
NJG1161PCD-TE1
RF and Wireless - RF Amplifiers NJG1161PCD-TE1
IC AMP GLONASS 1.606GHZ 10HFFP

IC AMP GLONASS 1.606GHZ 10HFFP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2129-NJG1161PCD-TE1CT-ND NJG1161PCD-TE1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GLONASS, GPS
Frequency Range 1575 to 1606 MHz 1597 to 1606 MHz
Minimum Gain 18.5 dB ? to 18.5 dB
Maximum Gain 18.5 dB 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 14000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Specs
Applications RF Microwave
View Details
5 GHz Power Amplifier with Power Detector - SE2567L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details