Niryo Cobots Ned2 Educational Robot

Description
A cobot made for universities, technical high schools, vocational trainers and researchers. Ned2 is a 6-axis collaboratif robot arm, based on open source technologies. Designed for educational and research purposes, it can be used to train, teach and learn. The successor to Ned, Ned2 is more robust. Multiple improvements allow users to go even further in the understanding and use of collaborative robotics: The human-machine interaction has been improved in order to guarantee the clarity of the messages sent by the robot. Following the footsteps of Ned, Ned2 is the ideal cobot to meet your diversified needs in terms of prototyping Industry 4.0 applications. Its six axes give it a range of motion that meets the requirements of the industry. Designed with the same aluminum structure as Ned, Ned2 continues to meet your requirements in terms of robustness, precision (0.5 mm) and repeatability (0.5 mm). The improvement of the global aesthetics has led us to develop a product with plastic molded covers, thus reducing its net weight and improving its robustness and finishing. Ned2 is based on Ubuntu 18.04 and ROS Melodic. It also benefits from Raspberry PI 4 capabilities, a 64-bit ARM V8 high performance processor and 4gb RAM.
Description
A cobot made for universities, technical high schools, vocational trainers and researchers. Ned2 is a 6-axis collaboratif robot arm, based on open source technologies. Designed for educational and research purposes, it can be used to train, teach and learn. The successor to Ned, Ned2 is more robust. Multiple improvements allow users to go even further in the understanding and use of collaborative robotics: The human-machine interaction has been improved in order to guarantee the clarity of the messages sent by the robot. Following the footsteps of Ned, Ned2 is the ideal cobot to meet your diversified needs in terms of prototyping Industry 4.0 applications. Its six axes give it a range of motion that meets the requirements of the industry. Designed with the same aluminum structure as Ned, Ned2 continues to meet your requirements in terms of robustness, precision (0.5 mm) and repeatability (0.5 mm). The improvement of the global aesthetics has led us to develop a product with plastic molded covers, thus reducing its net weight and improving its robustness and finishing. Ned2 is based on Ubuntu 18.04 and ROS Melodic. It also benefits from Raspberry PI 4 capabilities, a 64-bit ARM V8 high performance processor and 4gb RAM.

Suppliers

Company
Product
Description
Supplier Links
Cobots - Ned2 Educational Robot - Niryo
Wambrechies, France
A cobot made for universities, technical high schools, vocational trainers and researchers. Ned2 is a 6-axis collaboratif robot arm, based on open source technologies. Designed for educational and research purposes, it can be used to train, teach and learn. The successor to Ned, Ned2 is more robust. Multiple improvements allow users to go even further in the understanding and use of collaborative robotics: The human-machine interaction has been improved in order to guarantee the clarity of the messages sent by the robot. Following the footsteps of Ned, Ned2 is the ideal cobot to meet your diversified needs in terms of prototyping Industry 4.0 applications. Its six axes give it a range of motion that meets the requirements of the industry. Designed with the same aluminum structure as Ned, Ned2 continues to meet your requirements in terms of robustness, precision (0.5 mm) and repeatability (0.5 mm). The improvement of the global aesthetics has led us to develop a product with plastic molded covers, thus reducing its net weight and improving its robustness and finishing. Ned2 is based on Ubuntu 18.04 and ROS Melodic. It also benefits from Raspberry PI 4 capabilities, a 64-bit ARM V8 high performance processor and 4gb RAM.

A cobot made for universities, technical high schools, vocational trainers and researchers.
Ned2 is a 6-axis collaboratif robot arm, based on open source technologies. Designed for educational and research purposes, it can be used to train, teach and learn.
The successor to Ned, Ned2 is more robust. Multiple improvements allow users to go even further in the understanding and use of collaborative robotics: The human-machine interaction has been improved in order to guarantee the clarity of the messages sent by the robot.
Following the footsteps of Ned, Ned2 is the ideal cobot to meet your diversified needs in terms of prototyping Industry 4.0 applications. Its six axes give it a range of motion that meets the requirements of the industry.
Designed with the same aluminum structure as Ned, Ned2 continues to meet your requirements in terms of robustness, precision (0.5 mm) and repeatability (0.5 mm).
The improvement of the global aesthetics has led us to develop a product with plastic molded covers, thus reducing its net weight and improving its robustness and finishing.
Ned2 is based on Ubuntu 18.04 and ROS Melodic. It also benefits from Raspberry PI 4 capabilities, a 64-bit ARM V8 high performance processor and 4gb RAM.

Supplier's Site

Technical Specifications

  Niryo
Product Category Robots
Product Number Ned2 Educational Robot
Product Name Cobots
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Life Science Robotics - MICROLAB® STARplus - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details