United Chemi-Con, Inc. Ceramic Capacitor 1.5Uf, 100V, Y5U, 20%, Radial; Capacitance United Chemi-Con TCD31E2A155M

Description
CERAMIC CAPACITOR 1.5UF, 100V, Y5U, 20%, RADIAL; Capacitance:1.5µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5U; Lead Spacing:7.5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1.5UF, 100V, Y5U, 20%, RADIAL; Capacitance:1.5µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5U; Lead Spacing:7.5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1.5Uf, 100V, Y5U, 20%, Radial; Capacitance United Chemi-Con - 16F060 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Uf, 100V, Y5U, 20%, Radial; Capacitance United Chemi-Con
16F060
Ceramic Capacitor 1.5Uf, 100V, Y5U, 20%, Radial; Capacitance United Chemi-Con 16F060
CERAMIC CAPACITOR 1.5UF, 100V, Y5U, 20%, RADIAL; Capacitance:1.5µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5U; Lead Spacing:7.5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5UF, 100V, Y5U, 20%, RADIAL; Capacitance:1.5µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5U; Lead Spacing:7.5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16F060
Product Name Ceramic Capacitor 1.5Uf, 100V, Y5U, 20%, Radial; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details