Nippon Chemi-Con Corporation Bearing NAG4908UU

Description
ROLLER BEARINGS, FULL COMPLEMENT, SEALED, 40MM BORE, 62MM OD, 22MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARINGS, FULL COMPLEMENT, SEALED, 40MM BORE, 62MM OD, 22MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54785827 - Radwell International
Willingboro, NJ, United States
Bearing
54785827
Bearing 54785827
ROLLER BEARINGS, FULL COMPLEMENT, SEALED, 40MM BORE, 62MM OD, 22MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARINGS, FULL COMPLEMENT, SEALED, 40MM BORE, 62MM OD, 22MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54785827
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RU228UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details