United Chemi-Con, Inc. Ceramic Capacitors - MVK25VC101M8X10TP MVK25VC101M8X10TP

Description
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081210-MVK25VC101M8 X10TP Packaging: Tape and Reel Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 2.652 Ω Ripple Current: 180 mA Categories: Ceramic Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081210-MVK25VC101M8 X10TP Packaging: Tape and Reel Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 2.652 Ω Ripple Current: 180 mA Categories: Ceramic Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - MVK25VC101M8X10TP - 1081210-MVK25VC101M8X10TP - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - MVK25VC101M8X10TP
1081210-MVK25VC101M8X10TP
Ceramic Capacitors - MVK25VC101M8X10TP 1081210-MVK25VC101M8X10TP
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081210-MVK25VC101M8 X10TP Packaging: Tape and Reel Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 2.652 Ω Ripple Current: 180 mA Categories: Ceramic Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081210-MVK25VC101M8X10TP
Packaging: Tape and Reel
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 2.652 Ω
Ripple Current: 180 mA
Categories: Ceramic Capacitors
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1081210-MVK25VC101M8X10TP
Product Name Ceramic Capacitors - MVK25VC101M8X10TP
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details