The LDFW004272YS-V0E is a nanocrystalline common mode coil designed for single-phase AC/DC filtering, with a rated voltage of 250 V, a rated current of 15.0 A, an inductance of 2.7 mH at 10 kHz, and a DC resistance of 0.55 mΩ max. It measures 25.0 mm in height, 16.0 mm in width, and 12.0 mm in depth, with a total lead length of 20 ± 3 mm. The coil complies with insulation type B and incombustibility UL94V-0, and is AEC-Q200 compliant for automotive applications.
Inductors, Coils & Chokes
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1202-LDFW004272YS-V0E |
| Product Name | Coils |