Nippon Chemi-Con Corporation Ceramic Capacitors KVD500L155K43A0T00

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KVD series consists of dipped radial lead multilayer ceramic capacitors rated for -55 to +150°C operating temperature with X8L temperature characteristic, designed for automotive applications and compliant with AEC-Q200. The part KVD500L155K43A0T00 is rated at 50 Vdc with a capacitance of 1.5 µF and a tolerance of ±10%. It has a maximum dimensions of 6.5 mm in length, 6.5 mm in width, and 4.0 mm in thickness, with a lead pitch of 5.0 mm and lead diameter of 0.5 mm. The rated ripple current is 0.8 Arms and the termination is lead-free solder. The components are coated with UL94 V-0 epoxy resin and are available in 2,000-piece reels.

Datasheet Summary
Powered by GS/AI

The KVD series consists of dipped radial lead multilayer ceramic capacitors rated for -55 to +150°C operating temperature with X8L temperature characteristic, designed for automotive applications and compliant with AEC-Q200. The part KVD500L155K43A0T00 is rated at 50 Vdc with a capacitance of 1.5 µF and a tolerance of ±10%. It has a maximum dimensions of 6.5 mm in length, 6.5 mm in width, and 4.0 mm in thickness, with a lead pitch of 5.0 mm and lead diameter of 0.5 mm. The rated ripple current is 0.8 Arms and the termination is lead-free solder. The components are coated with UL94 V-0 epoxy resin and are available in 2,000-piece reels.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KVD500L155K43A0T00
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-KVD500L155K43A0T00
Product Name Ceramic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers