CAP CER 1UF 250V X7R 2220
1µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
CAP CER 1UF 250V X7R 2220
CAP CER 1UF 250V X7R 2220
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-KTS251B105K55N0T00 | 565-KTS251B105K55N0T00DKR-ND | 565-KTS251B105K55N0T00TR-ND | KTS251B105K55N0T00 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Packing Method | Bulk; Bulk | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |