Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
15µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
CAP CER 15UF 100V X7R SMD
| Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | KTJ101B156M76BFT00 | 565-KTJ101B156M76BFT00CT-ND | 565-KTJ101B156M76BFT00DKR-ND | 1202-KTJ101B156M76BFT00 | KTJ101B156M76BFT00 | 68AJ7892 |
| Product Name | Ceramic Capacitor - Multilayer | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors United Chemi-Con |
| Technology | Multilayer | Film Capacitors | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | |||
| Applications | Bypass | Bypass | Bypass | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |