United Chemi-Con, Inc. Ceramic Capacitors KTD251B685M99A0B00

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KTD251B685M99A0B00
Capacitors

Capacitors

Supplier's Site Datasheet
Ceramic Capacitors - 565-4664-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-4664-ND
Ceramic Capacitors 565-4664-ND
6.8µF ±20% 250V Ceramic Capacitor X7R Radial

6.8µF ±20% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - KTD251B685M99A0B00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KTD251B685M99A0B00
Ceramic Capacitors KTD251B685M99A0B00
CAP CER 6.8UF 250V X7R RADIAL

CAP CER 6.8UF 250V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1202-KTD251B685M99A0B00 565-4664-ND KTD251B685M99A0B00
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Packing Method Bulk; Bulk Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details