United Chemi-Con, Inc. Ceramic Capacitors KTD250B227M90A0B00

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors 1202-KTD250B227M90A0B00
Capacitors

Capacitors

Supplier's Site Datasheet
Ceramic Capacitors - 565-KTD250B227M90A0B00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
565-KTD250B227M90A0B00-ND
Ceramic Capacitors 565-KTD250B227M90A0B00-ND
220µF ±20% 25V Ceramic Capacitor X7R Radial

220µF ±20% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - KTD250B227M90A0B00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
KTD250B227M90A0B00
Capacitors - Ceramic Capacitors KTD250B227M90A0B00
CAP CER 220UF 25V X7R RADIAL

CAP CER 220UF 25V X7R RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1202-KTD250B227M90A0B00 565-KTD250B227M90A0B00-ND KTD250B227M90A0B00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Packing Method Bulk; Bulk Box Box
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers