150µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 5000 Hrs @ 105°C
150µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 5000 Hrs @ 105°C
Win Source Part Number: 1360307-HHXB160ARA15
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: Hybrid
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: HXB
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 27mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ High Frequency: 2.2 A @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.315" (8.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
150uF 16V Polymer Alum Elec Cap, 27mR ESR, 1.3A Ripple, 105C Product overview: HHXB160ARA151MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, 1.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-HHXB160ARA151MF80
CAP ALUM POLY HYB 150UF 16V SMD
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 150UF, 16V, 20%, SMD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:5000 hours @ 105°C RoHS Compliant: Yes
POLYMER ALUMINUM ELECTORLYTIC CAPACITOR, 150UF, 16V, 20%, SMD, FULL REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM POLY HYB 150UF 16V SMD
CAP ALUM HYB 150UF 20% 16V SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4175-2-ND | 1360307-HHXB160ARA151MF80G | 69-HHXB160ARA151MF80G | HHXB160ARA151MF80G | 83X9132 | HHXB160ARA151MF80G | HHXB160ARA151MF80G |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | 150uF 16V 1.3A Capacitor | Aluminum - Polymer Capacitors | Polymer Aluminum Electorlytic Capacitor, 150Uf, 16V, 20%, Smd; Capacitance United Chemi-Con | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | |||
| Applications | Automotive | Automotive | Automotive; Automotive | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |