United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ESMR451VSN331MQ40S

Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4515-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4515-ND
Aluminum Electrolytic Capacitors 565-4515-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
ESMR451VSN331MQ40S
Aluminum Electrolytic Capacitors - Snap In ESMR451VSN331MQ40S
Aluminum Electrolytic Capacitors - Snap In 450V 330uF 20% Tol.

Aluminum Electrolytic Capacitors - Snap In 450V 330uF 20% Tol.

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESMR451VSN331MQ40S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESMR451VSN331MQ40S
Capacitors - Aluminum Electrolytic Capacitors ESMR451VSN331MQ40S
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-4515-ND ESMR451VSN331MQ40S ESMR451VSN331MQ40S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers