The ESMQ421VSN271MR30S is an aluminum electrolytic capacitor in the SMQ series, designed for standard snap-in mounting with a rated voltage of 420 Vdc and a capacitance of 270 µF. It has a case size of 30 mm diameter by 30 mm height, and a rated ripple current of 1.94 Arms at 85°C and 120 Hz. The capacitor operates within a temperature range of -25°C to +85°C, has a capacitance tolerance of ±20%, and a dissipation factor of 0.20 max at 20°C and 120 Hz. It complies with RoHS2 and has an endurance of 2,000 hours at 85°C with rated ripple current. The terminal code is MR, indicating a specific pin configuration for PCB mounting, and the sleeve is black PET with a negative mark.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-ESMQ421VSN271MR30S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |