The ESMQ181VSN471MP25S is an aluminum electrolytic capacitor in the SMQ series, designed for standard snap-in mounting with a rated voltage of 180 Vdc and a capacitance of 470 µF. It has a case size of φ22 mm × 25 mm and a rated ripple current of 2.08 Arms at 85°C and 120 Hz. The capacitor operates within a temperature range of -25°C to +85°C, with a capacitance tolerance of ±20% and a dissipation factor (tanδ) of 0.15 maximum at 20°C and 120 Hz. It meets RoHS2 compliance and has an endurance of 2,000 hours at 85°C with rated ripple current. The terminal code is VS, indicating a standard snap-in configuration for φ22 mm cases, and the sleeve is black PET with a negative polarity mark. The part is non-solvent resistant and has a leakage current limited to 3 × C × V microamperes.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-ESMQ181VSN471MP25S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |