CAP ALUM 3300UF 20% 575V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 3300uF 20% 575V High Voltage
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ERHB5H1LGC332MEC0U | ERHB5H1LGC332MEC0U |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | |
| Features | Polarized |