CHEMI-CON EMZA350ADA221MHA0G Capacitor
CAP ALUM 220UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 35V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MZA Series RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:MZA Series; MSL:- RoHS Compliant: Yes
220uF 35V 300mA@120Hz ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1700470 | EMZA350ADA221MHA0G | 57P6339 | EMZA350ADA221MHA0G |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 220Uf 35V 20%, Smd; Capacitor Case / Package United Chemi-Con | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | |
| Features | Polarized | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount | Chip Capacitor |