United Chemi-Con, Inc. 220uF 16V 280mA Capacitor EMVY160ADA221MF80G

Description
220uF 16V Al Electrolytic Capacitor, Radial, 105C, 280mA Product overview: EMVY160ADA221MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY160ADA221MF80 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 16V Al Electrolytic Capacitor, Radial, 105C, 280mA Product overview: EMVY160ADA221MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY160ADA221MF80 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 16V 280mA Capacitor
58-EMVY160ADA221MF80G
220uF 16V 280mA Capacitor 58-EMVY160ADA221MF80G
220uF 16V Al Electrolytic Capacitor, Radial, 105C, 280mA Product overview: EMVY160ADA221MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY160ADA221MF80 G can be used for catalog matching and distributor lookup.

220uF 16V Al Electrolytic Capacitor, Radial, 105C, 280mA Product overview: EMVY160ADA221MF80G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 280mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVY160ADA221MF80G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 971067-EMVY160ADA221MF80G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
971067-EMVY160ADA221MF80G
Capacitors - Aluminum Electrolytic Capacitors 971067-EMVY160ADA221MF80G
Win Source Part Number: 971067-EMVY160ADA221 MF80G Category: Capacitors>Aluminum Electrolytic Capacitors Series: Alchip™- MVY Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.303" (7.70mm) Standard Package: 900 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Impedance: 340 mOhms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-2447-1,565-2447- 2,Q3899551,565-2447- 6 Ripple Current @ Low Frequency: 140 mA @ 120 Hz Ripple Current @ High Frequency: 280 mA @ 100 kHz

Win Source Part Number: 971067-EMVY160ADA221MF80G
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: Alchip™- MVY
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.303" (7.70mm)
Standard Package: 900
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Impedance: 340 mOhms
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-2447-1,565-2447-2,Q3899551,565-2447-6
Ripple Current @ Low Frequency: 140 mA @ 120 Hz
Ripple Current @ High Frequency: 280 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con - 57P6228 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con
57P6228
Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con 57P6228
ALUMINUM ELECTROLYTIC CAPACITOR 220UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVY Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVY Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - EMVY160ADA221MF80G - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMVY160ADA221MF80G
Aluminum Electrolytic Capacitors EMVY160ADA221MF80G
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EMVY160ADA221MF80G 971067-EMVY160ADA221MF80G 57P6228 EMVY160ADA221MF80G
Product Name 220uF 16V 280mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf 16V 20%, Smd; Capacitor Case / Package United Chemi-Con Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C702U050AA2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers