CAP ALUM 47UF 20% 200V SMD Product overview: EMVH201GRA470MMN0S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVH201GRA470MMN0
47µF 200V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Win Source Part Number: 1360357-EMVH201GRA47
Category: Capacitors - Aluminum Electrolytic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: Alchip™- MVH
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lifetime @ Temp.: 2000 Hrs @ 125°C
Applications: Automotive
Ripple Current @ Low Frequency: 315 mA @ 120 Hz
Ripple Current @ High Frequency: 472.5 mA @ 100 kHz
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 0.906" (23.00mm)
Surface Mount Land Size: 0.748" L x 0.748" W (19.00mm x 19.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
CAP ALUM 47UF 20% 200V SMD
CAP ALUM 47UF 20% 200V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EMVH201GRA470MMN0S | 565-EMVH201GRA470MMN0STR-ND | 1360357-EMVH201GRA470MMN0S | EMVH201GRA470MMN0S | EMVH201GRA470MMN0S |
| Product Name | SMD 47UF 200V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |