Win Source Part Number: 981505-EMVE250ADA470
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: Alchip™- MVE
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.205" (5.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-2219-1,565-2219-
Ripple Current @ Low Frequency: 60 mA @ 120 Hz
47uF 25V Aluminum Electrolytic Capacitor SMD 20% Product overview: EMVE250ADA470MF55G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMVE250ADA470MF55
Al SMD Capacitor series MVE 25V 47uF
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes
CAPACITOR ALUM ELEC 47UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:MVE Series; MSL:- RoHS Compliant: Yes
CAP ALUM 47UF 20% 25V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 981505-EMVE250ADA470MF55G | 58-EMVE250ADA470MF55G | 1732677 | 09P9319 | EMVE250ADA470MF55G |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 47uF 25V Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitor 47Uf 25V 20%, Smd; Capacitor Case / Package United Chemi-Con | Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |