United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors EMVA100ADA102MJA0G

Description
Win Source Part Number: 1351589-EMVA100ADA10 2MJA0G Category: Capacitors - Aluminum Electrolytic Capacitors Series: Alchip™- MVA Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Product Status: Obsolete Ripple Current @ Low Frequency: 430 mA @ 120 Hz Ripple Current @ High Frequency: 464.4 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1351589-EMVA100ADA10 2MJA0G Category: Capacitors - Aluminum Electrolytic Capacitors Series: Alchip™- MVA Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Product Status: Obsolete Ripple Current @ Low Frequency: 430 mA @ 120 Hz Ripple Current @ High Frequency: 464.4 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1351589-EMVA100ADA102MJA0G - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351589-EMVA100ADA102MJA0G
Capacitors - Aluminum Electrolytic Capacitors 1351589-EMVA100ADA102MJA0G
Win Source Part Number: 1351589-EMVA100ADA10 2MJA0G Category: Capacitors - Aluminum Electrolytic Capacitors Series: Alchip™- MVA Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 10 V Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Product Status: Obsolete Ripple Current @ Low Frequency: 430 mA @ 120 Hz Ripple Current @ High Frequency: 464.4 mA @ 100 kHz

Win Source Part Number: 1351589-EMVA100ADA102MJA0G
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: Alchip™- MVA
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Product Status: Obsolete
Ripple Current @ Low Frequency: 430 mA @ 120 Hz
Ripple Current @ High Frequency: 464.4 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-2080-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2080-2-ND
Aluminum Electrolytic Capacitors 565-2080-2-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EMVA100ADA102MJA0G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EMVA100ADA102MJA0G
Capacitors - Aluminum Electrolytic Capacitors EMVA100ADA102MJA0G
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1351589-EMVA100ADA102MJA0G 565-2080-2-ND EMVA100ADA102MJA0G
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details