220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Capacitors
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 565-EMLE100ARA221MHA0GTR-ND | 1202-EMLE100ARA221MHA0G |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |